Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
120V LOW COST HS/LS DRIVER- D PK
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27282QDQ1-ND | UCC27282QDQ1 | UCC27282QDQ1 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 3.5 amps | 3.5 amps | |
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts |
| Rise Time | 12 ns | 12 ns |