3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 10-VSON -40 to 125 Product overview: UCC27282DRCR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27282DRCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 960833-UCC27282DRCR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.9V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 3.5A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 12ns, 10ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53503-6,296-5350
Base Product Number: UCC27282
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Gate Drivers 120V half-bridge driver with cross conduction protection and low switching losses 10-VSON -40 to 125
IC GATE DRVR HALF-BRIDGE 10VSON
Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27282DRCR | 960833-UCC27282DRCR | 296-53503-6-ND | UCC27282DRCR | UCC27282DRCR | UCC27282DRCR |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 5.5 to ? volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts | 5.5 to 16 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | |||
| Rise Time | 12 ns | 12 ns | 12 ns |