Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
3-A, 120-V HALF BRIDGE GATE DRIV Product overview: UCC27282DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27282DR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
3-A, 120-V HALF BRIDGE GATE DRIV
Half Bridge 2 MOSFET 2.5A 12ns 10ns 5.5V~16V 3.5A SOIC-8 Gate Drive ICs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27282DRDKR-ND | 730-UCC27282DR | UCC27282DR | UCC27282DR | UCC27282DR |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts | 5.5 to 16 volts |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns |