The UCC27223 is a high-speed synchronous buck driver designed to minimize body-diode conduction and reverse recovery losses in high-efficiency, low-output voltage dc-to-dc converters. It features ±3-A TrueDrive gate drivers, an on-board 6.5-V gate drive regulator, and predictive gate drive technology that dynamically adjusts deadtime for varying conditions. The device operates with 3.3-V, 5-V, or 12-V input and includes an enable pin and latch to hold outputs low until the first PWM pulse. It is offered in a thermally enhanced 14-pin PowerPAD HTSSOP package with a junction-to-case thermal resistance of 2°C/W and an operating temperature range of -40°C to 105°C.
High-Efficiency Predictive Synchronous Buck Driver 14-HTSSOP -40 to 105
High-Efficiency Predictive synchronous buck driver with dead time control 14-HTSSOP -40 to 105 Product overview: UCC27223PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27223PWPR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 056117-UCC27223PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.55V, 2.25V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 115°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 3.7 V to 20 V
Rise and Fall Time: 17ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR HALF-BRIDG 14HTSSOP
Gate Drivers High-Eff Predictive Sync Buck Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27223PWPR | 730-UCC27223PWPR | UCC27223PWPR-ND | 056117-UCC27223PWPR | UCC27223PWPR | UCC27223PWPR | UCC27223PWPR |
| Product Name | UCC27223 High-Efficiency Predictive Synchronous Buck Driver | Buck HTSSOP Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27223PWPR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 3 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 3.7 to 20 volts | 8.5 to 20 volts | 3.7 to 20 volts | 3.7 to 20 volts | 3.7 to 20 volts | 20 to 3.7 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns |