The UCC27222PWPR is a high-speed synchronous buck driver designed to minimize body-diode conduction and reverse recovery losses in non-isolated DC-DC converters for processor power applications. It features a 14-pin PowerPAD HTSSOP package with a thermal resistance of 2°C/W, operates over a junction temperature range of −40°C to 105°C, and includes a 6.5-V on-board gate drive regulator with ±3.3-A TrueDrive gate drive strength. The device has a non-inverting PWM input and uses Predictive Gate Drive technology to adjust deadtime automatically. The part is rated for a supply voltage range of −0.3 V to 20 V and a maximum peak sink or source current of ±4.0 A on the gate outputs.
High-Efficiency Predictive Synchronous Buck Driver 14-HTSSOP -40 to 105
UCC27222 HIGH-EFFICIENCY PREDICT Product overview: UCC27222PWPR from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27222PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056116-UCC27222PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.6V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC27222
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 115°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 3.7 V to 20 V
Rise and Fall Time: 17ns, 17ns
Alternative Parts (Cross-Reference): IR2213SPBF; BS2130F-GE2; IR2213STRPBF;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers High-Eff Predictive Sync Buck Driver
IC GATE DRVR HALF-BRIDG 14HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27222PWPR | 730-UCC27222PWPR | 056116-UCC27222PWPR | UCC27222PWPR-ND | UCC27222PWPR | UCC27222PWPR | UCC27222PWPR | UCC27222PWPR |
| Product Name | UCC27222 High-Efficiency Predictive Synchronous Buck Driver | Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27222PWPR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | |||||||
| Output Current | 3 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 3.7 to 20 volts | 3.7 to 20 volts | 3.7 to 20 volts | 20 to 3.7 volts | 3.7 to 20 volts | 3.7 to 20 volts | ||
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns | 17 ns | 17 ns |