The UCC27222 is a high-speed synchronous buck driver designed to minimize body-diode conduction and reverse recovery losses in non-isolated DC-DC converters for processor power applications. It features a non-inverting PWM input, ±3.3-A TrueDrive gate drives, and an on-board 6.5-V gate drive regulator. The device operates from a 12-V or 5-V input and includes Predictive Gate Drive technology that automatically adjusts deadtime for varying conditions. It is packaged in a thermally enhanced 14-pin PowerPAD HTSSOP with a junction-to-case thermal resistance of 2°C/W and an operating junction temperature range of -55°C to 115°C. The UCC27222PWPG4 variant is rated for an operating temperature range of -40°C to 105°C.
High-Efficiency Predictive Synchronous Buck Driver 14-HTSSOP -40 to 105
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR HALF-BRIDG 14HTSSOP
Gate Drivers High-Eff Predictive Sync Buck Driver
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27222PWPG4 | UCC27222PWPG4-ND | UCC27222PWPG4 | UCC27222PWPG4 | UCC27222PWPG4 |
| Product Name | UCC27222 High-Efficiency Predictive Synchronous Buck Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | ||||
| Output Current | 3 amps | 4 amps | 4 amps | ||
| Supply Voltage | 3.7 to 20 volts | 3.7 to 20 volts | 20 to 3.7 volts | 3.7 to 20 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns |