The UCC27222PWP is a high-speed synchronous buck driver with a non-inverting PWM input, designed to minimize body-diode conduction and reverse recovery losses in MOSFETs for DC-to-DC converter applications. It features ±3.3-A TrueDrive gate drives, an on-board 6.5-V gate drive regulator, and Predictive Gate Drive technology that automatically adjusts deadtime for varying conditions. The device is packaged in a thermally enhanced 14-pin PowerPAD HTSSOP package with a thermal resistance of 2°C/W. It operates from a 12-V or 5-V input and supports a junction temperature range of -55°C to 115°C. The part is not recommended for new designs.
Half Bridge Based MOSFET Driver, 3.3A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27222PWP |
| Package Type | HTSSOP14 |