The UCC27222PWP is a high-speed synchronous buck driver designed to minimize body-diode conduction and reverse recovery losses in non-isolated DC-DC converters for processor power and general computing applications. It features a 3.3-A trueDrive gate drive capability, an on-board 6.5-V gate drive regulator, and predictive gate drive technology that automatically adjusts deadtime for varying load and temperature conditions. The device operates from a 12-V or 5-V input and supports 3.3-V PWM input with 12-V bus bias. It is packaged in a thermally enhanced 14-pin PowerPAD HTSSOP package with a junction-to-case thermal resistance of 2°C/W and an operating junction temperature range of -55°C to 115°C. The part is not recommended for new designs.
High-Efficiency Predictive Synchronous Buck Driver 14-HTSSOP -40 to 105
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
2-Ch Synchronous Gate Driver, 4A, 500kHz, HTSSOP Product overview: UCC27222PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 500kHz, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 500kHz, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27222PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142509-UCC27222PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.6V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 115°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 3.7 V to 20 V
Rise and Fall Time: 17ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers High-Eff Predictive Sync Buck Driver
IC GATE DRVR HALF-BRIDG 14HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27222PWP | 296-14217-5-ND | 730-UCC27222PWP | 142509-UCC27222PWP | UCC27222PWP | UCC27222PWP | UCC27222PWP |
| Product Name | UCC27222 High-Efficiency Predictive Synchronous Buck Driver | Gate Drivers | 4A 500kHz HTSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27222PWP | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 3 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 3.7 to 20 volts | 3.7 to 20 volts | 8.5 to 20 volts | 3.7 to 20 volts | 3.7 to 20 volts | 20 to 3.7 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns |