The UCC27221PWPR is a high-speed synchronous buck gate driver for efficient DC-DC power conversion in processor and telecom applications. It features predictive gate drive technology to minimize body-diode conduction and reverse recovery losses in synchronous rectifier MOSFETs, with on-board 6.5-V gate drive regulation and ±3.3-A TrueDrive gate current capability. The device is offered in a thermally enhanced 14-pin PowerPAD HTSSOP package with a typical thermal resistance of 2°C/W. It operates from a 12-V or 5-V input, supports a junction temperature range of −55°C to 115°C, and meets RoHS standards. The UCC27221PWPR is the inverting input variant of the UCC27221 series.
Half Bridge Based MOSFET Driver, 3.3A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27221PWPR |
| Package Type | HTSSOP14 |