4-A, 120-V half bridge gate driver with 5-V UVLO and negative voltage handling 10-WSON -40 to 140 Product overview: UCC27212DPRR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27212DPRR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 10WSON
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 120-V Boot, 4-A Peak, High-Frequency High-Side and Low-Side Driver 10-WSON -40 to 140
IC GATE DRVR HALF-BRIDGE 10WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27212DPRR | 296-UCC27212DPRRCT-ND | UCC27212DPRR | UCC27212DPRR | UCC27212DPRR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 7 to ? volts | 7 to 17 volts | 7 to 17 volts | 17 to 7 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | |||
| Rise Time | 7.8 ns | 7.8 ns |