The UCC27211 is a half-bridge gate driver for driving two N-channel MOSFETs in high-side and low-side configurations, with a maximum bootstrap voltage of 120V DC and 3.7A source / 4.5A sink output currents. It operates from an 8V to 17V VDD supply range and includes symmetrical undervoltage lockout for both channels. The device features TTL-compatible inputs with -10V to 20V tolerance and an integrated bootstrap diode. Propagation delay is 20ns typical with 4ns delay matching and rise/fall times of 7.2ns/5.5ns under a 1000pF load. It is available in a 4mm × 4mm VSON-8 package with an operating temperature range of -40°C to 150°C.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-VSON -40 to 140
4A 120V Half Bridge Gate Driver, 8V UVLO, TTL, VSON Product overview: UCC27211DRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DRMT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 798690-UCC27211DRMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Family Name: UCC27211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSON (4x4)
Alternative Parts (Cross-Reference): NCP5106BDR2G; NCP5106ADR2G; MAX5063AASA+T; MAX5063CASA+;
Introduction Date: October 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DVR, HIGH/LOW, SIDE, 4A, 8VSON; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:VSON; No. of Pins:8Pins; Input Delay:18ns; Output Delay:17ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8VSON
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DRMT | 730-UCC27211DRMT | 296-30018-2-ND | 798690-UCC27211DRMT | 33AH5483 | UCC27211DRMT | UCC27211DRMT | UCC27211DRMT |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | 4A 120V 8V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27211DRMT | Dvr, High/low, Side, 4A, 8Vson; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |