The UCC27211DRMR is a 120V half-bridge driver for driving N-channel MOSFETs in high-side and low-side configurations, housed in an 8-pin VSON package measuring 4mm × 4mm. It delivers peak output currents of 3.7A source and 4.5A sink, with 7.2ns rise and 5.5ns fall times under a 1000pF load. Propagation delay is 20ns typical, with 4ns delay matching between high-side and low-side outputs. The device operates with an 8V to 17V supply range and features symmetric undervoltage lockout. Input pins tolerate -10V to 20V and are TTL compatible. Traffic is rated from -40°C to 150°C.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1115675-UCC27211DRMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 7.2ns, 5.5ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
IC GATE DRVR HALF-BRIDGE 8VSON
4-A, 120-V half bridge gate driver with 8-V UVLO and TTL inputs 8-VSON -40 to 140 Product overview: UCC27211DRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DRMR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8VSON
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DRMR | 1115675-UCC27211DRMR | 296-UCC27211DRMRTR-ND | 730-UCC27211DRMR | UCC27211DRMR | UCC27211DRMR |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27211DRMR | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 17 to 8 volts | 8 to 17 volts |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |