The UCC27211 is a 120V half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations with independent inputs. It is available in multiple packages, including the 4mm × 4mm WSON-10 (DPR), and operates from -40°C to 150°C. The device provides 3.7A source and 4.5A sink output current, supports TTL-compatible inputs with -10V to 20V input voltage tolerance, and includes an integrated 120V bootstrap diode. Propagation delay is 20ns typical with 4ns matching between high-side and low-side outputs, and rise and fall times are 7.2ns and 5.5ns respectively with a 1000pF load. Undervoltage lockout is symmetric for both drivers with an 8V threshold. The UCC27211DPRT is an obsolete variant of this series with a specified operating temperature range of -40°C to 140°C.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 10-WSON -40 to 140
4A 120V Half Bridge Gate Driver, 2-Ch, 8V UVLO, SMT Product overview: UCC27211DPRT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DPRT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276130-UCC27211DPRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Family Name: UCC27211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (4x4)
Alternative Parts (Cross-Reference): MAX15019AASA+; MAX5063AASA+; MAX15013AASA+;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DPRT | 730-UCC27211DPRT | 1276130-UCC27211DPRT | 296-30143-1-ND | UCC27211DPRT | UCC27211DPRT | UCC27211DPRT |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | 4A 120V 8V Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27211DPRT | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |