The UCC27211DPRR is a high-frequency half-bridge driver designed to drive two N-channel MOSFETs in high-side and low-side configurations. It supports a maximum boot voltage of 120V DC and provides peak output currents of 3.7A for sourcing and 4.5A for sinking, enabling efficient operation with large power MOSFETs while minimizing switching losses. The device features independent input pins that can tolerate voltages from -10V to 20V, enhancing robustness and allowing direct interfacing with gate-drive transformers. Operating within a voltage range of 8V to 17V, the UCC27211DPRR includes fast switching characteristics with rise and fall times of 7.2ns and 5.5ns, respectively, when driving a 1000pF load. It also offers a symmetrical undervoltage lockout for both high-side and low-side drivers, ensuring reliable operation. The device is specified for a temperature range of -40°C to 150°C and is available in a compact WSON package, making it suitable for applications such as solar power optimizers, telecom power supplies, and energy storage systems.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 10-WSON -40 to 140
4-A, 120-V half bridge gate driver with 8-V UVLO and TTL inputs 10-WSON -40 to 140 Product overview: UCC27211DPRR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DPRR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DPRR | 730-UCC27211DPRR | 296-UCC27211DPRRCT-ND | UCC27211DPRR | UCC27211DPRR | UCC27211DPRR |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns |