Texas Instruments High-Performance Analog UCC27211DDAR

Description
Half Bridge Based MOSFET Driver, 4A, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, 4A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27211DDAR is a high-frequency, high-side and low-side gate driver designed to drive two N-channel MOSFETs in half-bridge, full-bridge, or synchronous buck configurations. It operates from an 8-V to 17-V supply voltage and provides 4-A peak source and sink output current with 0.9-Ω pull-up and pull-down resistance. The device features an integrated 120-V bootstrap diode, input pins tolerant to -10 V to 20 V, and a 2-ns typical delay matching between channels. It is packaged in an 8-pin PowerPAD SOIC-8 (DDA) with a body size of 4.89 mm × 3.90 mm and is rated for operation from -40°C to 140°C. The part meets RoHS and Green standards and is compliant with ESD safety ratings of ±2000 V (HBM) and ±1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The UCC27211DDAR is a high-frequency, high-side and low-side gate driver designed to drive two N-channel MOSFETs in half-bridge, full-bridge, or synchronous buck configurations. It operates from an 8-V to 17-V supply voltage and provides 4-A peak source and sink output current with 0.9-Ω pull-up and pull-down resistance. The device features an integrated 120-V bootstrap diode, input pins tolerant to -10 V to 20 V, and a 2-ns typical delay matching between channels. It is packaged in an 8-pin PowerPAD SOIC-8 (DDA) with a body size of 4.89 mm × 3.90 mm and is rated for operation from -40°C to 140°C. The part meets RoHS and Green standards and is compliant with ESD safety ratings of ±2000 V (HBM) and ±1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
 - UCC27211DDAR - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 4A, PDSO8

Half Bridge Based MOSFET Driver, 4A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27211DDAR
Package Type HSOIC8
Unlock Full Specs
to access all available technical data