The UCC27211 is a half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It features a 120V bootstrap voltage rating, 3.7A source and 4.5A sink peak output currents, and operates with an 8V to 17V VDD supply range. The device includes an on-chip bootstrap diode, symmetric undervoltage lockout, and 4ns delay matching between high-side and low-side outputs. Propagation delay is 20ns typical with 7.2ns rise and 5.5ns fall times into a 1000pF load. It is available in the PowerPAD SOIC-8 package with a body size of 4.9mm × 3.9mm and is specified for operation from -40°C to 150°C. Input pins tolerate -10V to 20V and are TTL compatible. The UCC27211DDA variant, though listed as obsolete, shares these electrical and thermal characteristics.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-SO PowerPAD -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 798689-UCC27211DDA
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.8V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Family Name: UCC27211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): NCP5106ADR2G; NCP5106BDR2G; UCC27211DPRT; UCC27211DRMT;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
4A 120V Half Bridge Gate Driver, 2-Ch, 8V UVLO, SOIC Product overview: UCC27211DDA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 120V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DDA can be used for catalog matching and distributor lookup.
Gate Drivers 4A Peak,Hi Freq High/Low-Side Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
DRIVER, MOSFET, TTL, 4A, 8SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:17ns; Output Delay:18ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DDA | 296-30308-5-ND | 798689-UCC27211DDA | 730-UCC27211DDA | UCC27211DDA | UCC27211DDA | 28AH6315 | UCC27211DDA |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27211DDA | 4A 120V 8V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Driver, Mosfet, Ttl, 4A, 8Soic; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |