The UCC27211D is a half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations. It operates from an 8V to 17V VDD supply range and can handle a maximum boot voltage of 120V DC. The driver delivers 3.7A source and 4.5A sink peak output currents with 7.2ns rise and 5.5ns fall times into a 1000pF load. Propagation delay is typically 20ns with 4ns delay matching between channels. The input pins tolerate -10V to 20V and are TTL compatible. The device is housed in an SOIC-8 package measuring 4.9mm × 3.9mm and is specified for operation from -40°C to 140°C.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-SOIC -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276129-UCC27211D
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Family Name: UCC27211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP5106BDR2G; NCP5106ADR2G; FAN7387M;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
4A 120V Half Bridge Gate Driver, 2-Ch, 8V UVLO, SOIC Product overview: UCC27211D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 120V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
DVR, HIGH/LOW, SIDE, 4A, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:17ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211D | 1276129-UCC27211D | 730-UCC27211D | 296-30016-5-ND | UCC27211D | 33AH5482 | UCC27211D | UCC27211D |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27211D | 4A 120V 8V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Dvr, High/low, Side, 4A, Soic-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |