AUTOMOTIVE 4-A, 120-V HALF BRIDG
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-UCC27211AQDRQ1TR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 4.5 amps |
| Supply Voltage | 8 to 17 volts |
| Rise Time | 7.2 ns |