The UCC27211A is a 120V half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations with independent inputs. It features a 4mm × 4mm VSON-8 package and provides 3.7A source and 4.5A sink output currents. The device operates over a junction temperature range of -40°C to +150°C with an 8V to 17V supply voltage range and includes an on-chip bootstrap diode. Propagation delay is 20ns typical with 4ns delay matching between high-side and low-side outputs. It supports TTL compatible inputs with a -10V to +20V input voltage tolerance and symmetric undervoltage lockout. The switching node can handle -(24 - VDD) V maximum. The part number UCC27211ADRMT corresponds to the UCC27211A series, with trailing package or finishing codes not affecting the core specifications.
120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver 8-VSON -40 to 140
4-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling 8-VSON -40 to 140 Product overview: UCC27211ADRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211ADRMT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276128-UCC27211ADRM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Family Name: UCC27211A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (4x4)
Alternative Parts (Cross-Reference): FAN7387M; MAX15018AASA+; MAX15012CASA+;
Introduction Date: August 18, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
Gate Drivers 120V Boot 4A Peak Hi Freq
IC, MOSFET DRIV, HIGH/LOW SIDE, VSON-8; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:VSON; No. of Pins:8Pins; Input Delay:5ns; Output Delay:5ns;RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211ADRMT | 730-UCC27211ADRMT | 1276128-UCC27211ADRMT | 296-37013-6-ND | UCC27211ADRMT | UCC27211ADRMT | UCC27211ADRMT | 29AH8362 |
| Product Name | UCC27211A 120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver | Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27211ADRMT | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic, Mosfet Driv, High/low Side, Vson-8; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns | ||||
| Fall Time | 7 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns |