The UCC27211ADRMR is a half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations. It operates from an 8V to 17V supply range and supports a maximum boot voltage of 120V DC. The device provides 3.7A source and 4.5A sink peak output currents with 7.2ns rise and 5.5ns fall times into a 1000pF load. It features 20ns typical propagation delay and 4ns delay matching between high-side and low-side outputs. The driver includes symmetrical undervoltage lockout and an integrated 120V bootstrap diode. It is housed in a 4mm × 4mm SON-8 package with a junction temperature range of -40°C to +150°C. TTL-compatible inputs withstand -10V to +20V and are independent of supply voltage.
120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver 8-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 398254-UCC27211ADRMR
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 7.2ns, 5.5ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
4-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling 8-VSON -40 to 140 Product overview: UCC27211ADRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211ADRMR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
Gate Drivers 120V Boot 4A Peak Hi Freq
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211ADRMR | 398254-UCC27211ADRMR | 730-UCC27211ADRMR | 296-UCC27211ADRMRCT-ND | UCC27211ADRMR | UCC27211ADRMR | UCC27211ADRMR |
| Product Name | UCC27211A 120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27211ADRMR | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns | |||
| Fall Time | 7 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns |