The UCC27211A is a half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations, with 3.7A source and 4.5A sink output currents, and an integrated 120V bootstrap diode. It operates from an 8V to 17V supply and features TTL-compatible inputs with a -10V to +20V input tolerance. The device is packaged in a 4mm × 4mm VSON-8 with a junction temperature range of -40°C to +150°C. Propagation delay is 20ns typical with 4ns delay matching between channels, and rise and fall times are 7.2ns and 5.5ns respectively under a 1000pF load.
120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver 8-SOIC -40 to 140
120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver 8-SOIC -40 to 140 Product overview: UCC27211ADR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 841271-UCC27211ADR
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211ADR | 730-UCC27211ADR | 841271-UCC27211ADR | UCC27211ADR |
| Product Name | UCC27211A 120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27211ADR | Gate Drivers |
| Driver Type | Dual Gate Driver | |||
| Output Current | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to ? volts | ||
| Rise Time | 8 ns | |||
| Fall Time | 7 ns |