120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-VSON -40 to 140
4A 120V Half Bridge Gate Driver, 2-Ch, VSON, -40 to 140C Product overview: UCC27210DRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 120V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 120V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27210DRMT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
IC GATE DRVR HALF-BRIDGE 8VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27210DRMT | 730-UCC27210DRMT | 296-30017-1-ND | UCC27210DRMT | UCC27210DRMT | UCC27210DRMT |
| Product Name | UCC27210 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | 4A 120V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns |