120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-VSON -40 to 140
4-A, 120-V half bridge gate driver with 8-V UVLO and CMOS inputs 8-VSON -40 to 140 Product overview: UCC27210DRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27210DRMR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115669-UCC27210DRMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.4V, 5.8V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Family Name: UCC27210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 7.2ns, 5.5ns
Alternative Parts (Cross-Reference): MAX15013AASA+; MAX5062AASA+; MAX15012AASA+T; MAX15013CASA+T;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27210DRMR | 730-UCC27210DRMR | 1115669-UCC27210DRMR | UCC27210DRMR-ND | UCC27210DRMR | UCC27210DRMR | UCC27210DRMR |
| Product Name | UCC27210 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27210DRMR | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |