The UCC27210DPRT is a high-frequency, high-side and low-side MOSFET driver in a 10-pin WSON package (4.00mm × 4.00mm), designed to drive N-channel MOSFETs in half-bridge and synchronous buck converters. It provides 4-A peak source and sink output current with 0.9-Ω pull-up and pull-down resistance, and supports a maximum bootstrap voltage of 120 V. The device features a 120-V rated internal bootstrap diode, independent high- and low-side inputs with -10 V to 20 V input tolerance, and symmetrical undervoltage lockout. Propagation delay is 17 ns typical for the UCC27211 variant, with 7.2-ns rise and 5.5-ns fall times into a 1000-pF load. It operates over a -40°C to 140°C junction temperature range and meets RoHS standards.
Half Bridge Based MOSFET Driver, 4A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27210DPRT |
| Package Type | WSON10 |