120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 10-WSON -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Win Source Part Number: 1339665-UCC27210DPRR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.4V, 5.8V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Voltage - Supply: 8V ~ 17V
Mounting Type: Surface Mount
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC27210
4-A, 120-V half bridge gate driver with 8-V UVLO and CMOS inputs 10-WSON -40 to 140 Product overview: UCC27210DPRR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27210DPRR can be used for catalog matching and distributor lookup.
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27210DPRR | UCC27210DPRR-ND | 1339665-UCC27210DPRR | 730-UCC27210DPRR | UCC27210DPRR | UCC27210DPRR | UCC27210DPRR |
| Product Name | UCC27210 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |