120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-SO PowerPAD -40 to 140
4-A, 120-V half bridge gate driver with 8-V UVLO and CMOS inputs 8-SO PowerPAD -40 to 140 Product overview: UCC27210DDA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27210DDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276126-UCC27210DDA
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.4V, 5.9V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27210
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 17V
Rise / Fall Time: 7.2ns, 5.5ns
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
Gate Drivers 4A Peak,Hi Freq High/Low-Side Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27210DDA | 730-UCC27210DDA | 1276126-UCC27210DDA | 296-30307-5-ND | UCC27210DDA | UCC27210DDA | UCC27210DDA | UCC27210DDA |
| Product Name | UCC27210 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27210DDA | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns | 7.2 ns |