The UCC27210D is a high-frequency, high-side and low-side MOSFET driver designed to drive two N-channel MOSFETs in independent configurations. It is packaged in an SOIC-8 case with a body size of 4.90 mm × 3.91 mm. The device supports a maximum boot voltage of 120 V DC and provides 4 A peak source and sink output current with 0.9 Ω pull-up and pull-down resistance. Input pins tolerate voltages from -10 V to 20 V and are independent of the supply voltage, which operates from 8 V to 17 V. Propagation delay is 18 ns typical, with rise and fall times of 7.2 ns and 5.5 ns respectively into a 1000 pF load. The device operates over a temperature range of -40°C to 140°C and meets RoHS and Green standards.
Half Bridge Based MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27210D |
| Package Type | SOIC8 |