Manufacturer: Texas Instruments
Win Source Part Number: 132089-UCC27201QDDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
1GHz 3A 2-Ch High-Side/Low-Side Driver HSOP Product overview: UCC27201QDDARQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1GHz, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201QDDARQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 132089-UCC27201QDDARQ1 | 730-UCC27201QDDARQ1 | 296-23835-2-ND | UCC27201QDDARQ1 | UCC27201QDDARQ1 |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27201QDDARQ1 | 1GHz 3A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts |
| Rise Time | 8 ns | 8 ns | 8 ns |