Texas Instruments UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver UCC27201DRMT

Description
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
Request a Quote Datasheet
Description
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver - UCC27201DRMT - Texas Instruments
Dallas, TX, United States
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
UCC27201DRMT
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver UCC27201DRMT
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140

120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140

Buy Now Datasheet
Gate Drivers - 296-32605-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-32605-1-ND
Gate Drivers 296-32605-1-ND
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Buy Now Datasheet
Gate Drivers - 296-32605-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-32605-2-ND
Gate Drivers 296-32605-2-ND
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Buy Now Datasheet
Singapore, Singapore
3A 120V 1MHz Gate Driver IC
730-UCC27201DRMT
3A 120V 1MHz Gate Driver IC 730-UCC27201DRMT
3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, VSON Product overview: UCC27201DRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DRMT can be used for catalog matching and distributor lookup.

3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, VSON Product overview: UCC27201DRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DRMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27201DRMT - 1276124-UCC27201DRMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27201DRMT
1276124-UCC27201DRMT
PMIC - PMIC - Gate Drivers - UCC27201DRMT 1276124-UCC27201DRMT
Manufacturer: Texas Instruments Win Source Part Number: 1276124-UCC27201DRMT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 140°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 8 V ~ 17 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Family Name: UCC27201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (4x4) Alternative Parts (Cross-Reference): MAX5063AASA+T; MAX15013AASA+T; MAX15012CASA+T; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276124-UCC27201DRMT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (4x4)
Alternative Parts (Cross-Reference): MAX5063AASA+T; MAX15013AASA+T; MAX15012CASA+T;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27201DRMT
Gate Drivers UCC27201DRMT
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver

Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27201DRMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27201DRMT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27201DRMT
IC GATE DRVR HALF-BRIDGE 8VSON

IC GATE DRVR HALF-BRIDGE 8VSON

Supplier's Site
Gate Drivers - UCC27201DRMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27201DRMT
Gate Drivers UCC27201DRMT
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27201DRMT 296-32605-1-ND 730-UCC27201DRMT 1276124-UCC27201DRMT UCC27201DRMT UCC27201DRMT UCC27201DRMT
Product Name UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver Gate Drivers 3A 120V 1MHz Gate Driver IC PMIC - PMIC - Gate Drivers - UCC27201DRMT Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps
Supply Voltage 8 to 20 volts 8 to 17 volts 12 volts 8 to 17 volts 17 to 8 volts 8 to 17 volts
Rise Time 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810ARGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1103PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV102T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CGS74CT2524N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details