The UCC27201DRMT is a high-frequency, high-side and low-side N-channel MOSFET driver with independent inputs, designed for half-bridge, full-bridge, and active-clamp forward converters. It features a 120-V bootstrap voltage rating, 3-A peak source and sink output currents, 8-ns rise and 7-ns fall times with a 1000-pF load, and a 1-ns delay matching between high- and low-side outputs. The device includes an on-chip bootstrap diode with a 0.65-V forward voltage and 0.6-Ω dynamic resistance. It operates from -40°C to 140°C and is packaged in an 8-pin VSON with an exposed thermal pad (DRM package), measuring 4.00 mm × 4.00 mm. It meets RoHS standards and is qualified for operation with a 20-V maximum VDD supply voltage. Input thresholds are TTL-compatible.
Half Bridge Based MOSFET Driver, 3A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27201DRMT |
| Package Type | VSON8 |