The UCC27201 is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations, featuring independent inputs for flexible control. It operates with a maximum boot voltage of 120V and a VDD voltage of up to 20V, providing 3A source and 3A sink output currents with 22ns propagation delay and 8ns rise / 7ns fall times under a 1000pF load. The device includes an on-chip bootstrap diode and undervoltage lockout for both high-side and low-side drivers. It is packaged in an 8-pin VSON (DRM) with a body size of 4.0mm × 4.0mm and is rated for operation from −40°C to 150°C.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, VSON Product overview: UCC27201DRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DRMR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 035751-UCC27201DRMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201DRMR | 730-UCC27201DRMR | 296-21437-6-ND | 035751-UCC27201DRMR | UCC27201DRMR | UCC27201DRMR | UCC27201DRMR |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V 1MHz Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27201DRMR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |