The UCC27201 is a high-frequency half-bridge gate driver for N-channel MOSFETs, featuring 3A peak source and sink current, an on-chip bootstrap diode with a 0.65V forward voltage, and undervoltage lockout for both high-side and low-side drivers. It supports a maximum bootstrap voltage of 120V and a VDD supply voltage from 8V to 17V. Propagation delay is 22ns with 1ns channel-to-channel matching, and rise and fall times are 8ns and 7ns respectively with a 1000pF load. The device is available in 8-pin SOIC, PowerPAD SOIC, and VSON packages with dimensions of 3.9mm × 4.9mm or 4.0mm × 4.0mm. It operates over a junction temperature range of −40°C to 150°C and includes TTL-compatible input thresholds. ESD ratings are ±2000V HBM and ±1000V CDM.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
2-Ch Gate Driver IC, 3A Output, 1MHz, SOIC Product overview: UCC27201DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 1MHz, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC27201DG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056115-UCC27201DG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201DG4 | 726-UCC27201DG4 | 056115-UCC27201DG4 | UCC27201DG4 |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 1MHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27201DG4 | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 3 amps | 3 amps | 3 amps | |
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts |
| Rise Time | 8 ns | 8 ns | 8 ns |