The UCC27201 is a high-frequency half-bridge gate driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It supports a maximum bootstrap voltage of 120V and a VDD voltage of 20V, with 3A sourcing and sinking output currents. Propagation delay is 22ns, with 8ns rise and 7ns fall times into a 1000pF load, and 1ns delay matching between channels. An on-chip bootstrap diode and undervoltage lockout for both high- and low-side drivers are included. The device operates from -40°C to 150°C and is available in a SO PowerPAD (DDA) package measuring 3.9mm × 4.9mm. The UCC27201 has TTL-compatible input thresholds.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 213671-UCC27201DDARG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC27201DDARG4 | 213671-UCC27201DDARG4 |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201DDARG4 |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Noninverting |
| Output Current | 3 amps | 3 amps |
| Supply Voltage | 8 to 20 volts | 8 to 17 volts |
| Rise Time | 8 ns | 8 ns |