The UCC27201 is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations, with an integrated bootstrap diode and undervoltage lockout for both drivers. It is offered in a SO PowerPAD (DDA) package measuring 3.9mm × 4.9mm, with an operating junction temperature range of -40°C to 150°C. The device provides 3A peak source and sink output current, supports a maximum bootstrap voltage of 120V, and has 22ns propagation delay with 1ns delay matching between high-side and low-side outputs. Input thresholds are TTL compatible, and it includes an on-chip bootstrap diode with a 0.65V forward voltage drop and 0.65Ω dynamic resistance.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC27201DDAG4 |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 3 amps |
| Supply Voltage | 8 to 20 volts |
| Rise Time | 8 ns |