The UCC27201 is a half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations, featuring on-chip bootstrap diode, 3A peak source and sink output currents, and integrated undervoltage lockout for both high-side and low-side drivers. It is offered in the DDA package, a 8-pin SO PowerPAD with a body size of 3.9mm × 4.9mm, and operates from -40°C to 150°C junction temperature. The device supports a maximum boot voltage of 120V and a VDD supply voltage up to 17V, with 22ns propagation delay and 1ns delay matching between outputs. The TTL-compatible input thresholds distinguish it from the CMOS-input UCC27200 variant.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 035752-UCC27201DDA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, HSOP Product overview: UCC27201DDA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DDA can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
IC GATE DRVR HALF-BRIDGE 8SOPWR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201DDA | 035752-UCC27201DDA | 730-UCC27201DDA | 296-21436-5-ND | UCC27201DDA | UCC27201DDA | UCC27201DDA |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201DDA | 3A 120V 1MHz Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |