The UCC27201D is a 120V half-bridge gate driver for N-channel MOSFETs, featuring 3A peak source and sink current, 22ns propagation delay, and 8ns rise and 7ns fall times with a 1000pF load. It includes an on-chip bootstrap diode with a 0.65V forward voltage and 0.65Ω dynamic resistance, and provides undervoltage lockout for both high-side and low-side drivers. The device is packaged in an 8-pin SOIC with dimensions of 3.9mm × 4.9mm, and operates from -40°C to 150°C. The UCC27201 variant features TTL-compatible input thresholds. The part is rated for a VDD supply voltage of 8V to 17V, with maximum HS and HB voltage ratings of 120V and 120V respectively. It meets ESD standards of ±2000V HBM and ±1000V CDM.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
3A, 120V Half Bridge Gate Driver, 2-Ch, 1MHz, SOIC Product overview: UCC27201D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half Bridge 2 MOSFET 3A 8ns 7ns 8V~17V 3A SOIC-8 Gate Drive ICs ROHS
IC, MOSFET DRIVER 8SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:3A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:20ns; Operating RoHS Compliant: Yes
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201D | 730-UCC27201D | 296-21435-5-ND | UCC27201D | UCC27201D | UCC27201D | 27AJ0938 | UCC27201D |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V 1MHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Ic, Mosfet Driver 8Soic; Driver Configuration Texas Instruments | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |