The UCC27201A is a high-frequency N-channel MOSFET driver designed for high-side/low-side configurations in applications such as half-bridge and full-bridge converters. It features an on-chip bootstrap diode, independent high-side and low-side drivers with 1-ns matching between turn-on and turn-off, and under-voltage lockout for both sections. The device is offered as a bare die with a die thickness of 10.5 mils and an Al-Cu (0.5%) metallization layer. The product is packaged as a bare die in tube quantities of 120.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 0- 0 to 0
IC GATE DRVR HALF-BRIDGE DIE
Half-Bridge Gate Driver IC Non-Inverting
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ATDA3 | UCC27201ATDA3 | UCC27201ATDA3 |
| Product Name | UCC27201A-DIE 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Supply Voltage | 17 to 8 volts | 8 to 17 volts | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Output Configuration | Inverting; Noninverting |