Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits UCC27201AEVM-328

Description
UCC27201A High and Low Side Driver (External FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
UCC27201A High and Low Side Driver (External FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-49283-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-49283-ND
Evaluation and Demonstration Boards and Kits 296-49283-ND
UCC27201A High and Low Side Driver (External FET) Power Management Evaluation Board

UCC27201A High and Low Side Driver (External FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1102032-UCC27201AEVM-328 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1102032-UCC27201AEVM-328
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1102032-UCC27201AEVM-328
Win Source Part Number: 1102032-UCC27201AEVM -328 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High and Low Side Driver (External FET) Supplied Contents: Board(s) Utilized IC / Part: UCC27201A Alternative Parts (Cross-Reference): UCC27201AEVM-328UCC2 7201AEVM328; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-49283,UCC27201AE VM-328-ND Base Product Number: UCC27201 RoHS Status: Not applicable

Win Source Part Number: 1102032-UCC27201AEVM-328
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High and Low Side Driver (External FET)
Supplied Contents: Board(s)
Utilized IC / Part: UCC27201A
Alternative Parts (Cross-Reference): UCC27201AEVM-328UCC27201AEVM328;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-49283,UCC27201AEVM-328-ND
Base Product Number: UCC27201
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - UCC27201AEVM-328 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
UCC27201AEVM-328
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits UCC27201AEVM-328
UCC27201AEVM-328

UCC27201AEVM-328

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-49283-ND 1102032-UCC27201AEVM-328 UCC27201AEVM-328
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products