The UCC27201ADRMR is a 120V high-side/low-side MOSFET driver with 3A sink and source current capability, designed for half-bridge configurations. It features an on-chip bootstrap diode, 8V undervoltage lockout for both high-side and low-side drivers, and operates from -40°C to 150°C. The device is housed in an 8-pin VSON (DRM) package measuring 4.0mm × 4.0mm. It has TTL-compatible input thresholds, 22ns propagation delay, 8ns rise and 7ns fall times with a 1000pF load, and 1ns delay matching between high-side and low-side outputs.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1115664-UCC27201ADRM
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
3A 120V Half Bridge Gate Driver, 2-Ch, 8V UVLO, VSON Product overview: UCC27201ADRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADRMR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Gate Drivers 120V BOOT,3A PEAK,HI FREQ,HI/LO-SIDE DRVR
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADRMR | 1115664-UCC27201ADRMR | 730-UCC27201ADRMR | 296-UCC27201ADRMRCT-ND | UCC27201ADRMR | UCC27201ADRMR | UCC27201ADRMR |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201ADRMR | 3A 120V 8V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |