The UCC27201A is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It features 3A source and 3A sink output current, 22ns propagation delay, 8ns rise and 7ns fall time with a 1000pF load, and 1ns delay matching between high-side and low-side outputs. An on-chip bootstrap diode supports up to 120V bootstrap voltage, with negative voltage tolerance of -18V on the HS pin. Undervoltage lockout activates at 8V for both drivers. The device operates from -40°C to 150°C and is available in a 9-pin VSON (DRC) package measuring 3.0mm × 3.0mm.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 9-VSON -40 to 140
3A 120V Half Bridge Gate Driver, 2-Ch, 8V UVLO, SON Product overview: UCC27201ADRCT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798687-UCC27201ADRCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 10-VFDFN Exposed Pad (9 Leads)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27201A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-VSON (3x3)
Alternative Parts (Cross-Reference): MIC4104YM-TR; MIC4103YM-TR; MIC4104YM; MIC4103YML;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
IC GATE DRVR HALF-BRIDGE 9VSON
Gate Drivers 120V Boot,3APeak,Hi Freq,Hi/Lo-Side Drvr
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADRCT | 730-UCC27201ADRCT | 798687-UCC27201ADRCT | 296-30051-1-ND | UCC27201ADRCT | UCC27201ADRCT | UCC27201ADRCT |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V 8V Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27201ADRCT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |