The UCC27201A is a high-frequency half-bridge gate driver designed to control two N-channel MOSFETs in high-side and low-side configurations, featuring 3A sink and source output currents, 22ns propagation delay, 8ns rise and 7ns fall times with a 1000pF load, and 1ns delay matching. It supports a maximum boot voltage of 120V and includes an on-chip bootstrap diode and undervoltage lockout for both high-side and low-side drivers. Operable from -40°C to 150°C, the UCC27201ADRCR variant is packaged in a 9-pin VSON with a 3.0mm × 3.0mm body size and TTL-compatible input thresholds.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 9-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 043425-UCC27201ADRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 9-VSON (3x3)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
3-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling 9-VSON -40 to 140 Product overview: UCC27201ADRCR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADRCR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 9VSON
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Gate Drivers 120V Boot,3APeak,Hi Freq,Hi/Lo-Side Drvr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADRCR | 043425-UCC27201ADRCR | 296-45550-2-ND | 730-UCC27201ADRCR | UCC27201ADRCR | UCC27201ADRCR | UCC27201ADRCR |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201ADRCR | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |