The UCC27201A is a high-frequency half-bridge gate driver designed to control two N-channel MOSFETs in high-side and low-side configurations, with a maximum boot voltage of 120V and 3A source/sink output current. It features an on-chip bootstrap diode, 8V UVLO for both drivers, and 22ns propagation delay with 1ns delay matching. The UCC27201ADPRR variant is packaged in a 10-pin WSON (DPR) with a body size of 4.0mm × 4.0mm and is rated for operation from -40°C to 150°C. It has TTL-compatible input thresholds.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 10-WSON -40 to 140
3A 120V Half Bridge Gate Driver, 2Ch, 7ns Fall, 50ns Prop Delay Product overview: UCC27201ADPRR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 120V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 120V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADPRR can be used for catalog matching and distributor lookup.
Win Source Part Number: 970451-UCC27201ADPRR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 8ns, 7ns
Voltage - Supply: 8V ~ 17V
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45287-6,UCC27201
Base Product Number: UCC27201
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADPRR | 730-UCC27201ADPRR | 970451-UCC27201ADPRR | 296-45287-2-ND | UCC27201ADPRR | UCC27201ADPRR |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Dual 3A 120V Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |