The UCC27201A is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It features a 120V bootstrap rating, 3A source and sink output currents, and an on-chip bootstrap diode. The device operates with an undervoltage lockout for both high-side and low-side drivers and supports input thresholds compatible with TTL logic. It is offered in an 8-pin SO PowerPAD (DDA) package measuring 4.9mm × 3.9mm and is rated for operation from -40°C to 150°C.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
3A 120V Half Bridge Gate Driver, 8V UVLO, 2-Ch, HSOP Product overview: UCC27201ADDAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035750-UCC27201ADDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADDAR | 296-28428-2-ND | 730-UCC27201ADDAR | 035750-UCC27201ADDAR | UCC27201ADDAR | UCC27201ADDAR |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Drivers | 3A 120V 8V Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27201ADDAR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |