The UCC27200-Q1 is an automotive-grade half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It is offered in an 8-pin SO PowerPAD (DDA) package measuring 4.9mm × 3.9mm. The device supports a maximum bootstrap voltage of 120V and a supply voltage up to 20V, with integrated bootstrap diode and undervoltage lockout for both drivers. It provides 3A sink and 3A source output currents, 22ns propagation delay, 8ns rise and 7ns fall times with a 1000pF load, and 1ns delay matching between high-side and low-side outputs. The device is AEC-Q100 qualified for device temperature grade 1 and operates with a junction temperature range of -40°C to +150°C.
Automotive Catalog 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1115662-UCC27200QDDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
3A 120V Half Bridge Gate Driver, 1GHz, 2-Ch, HSOP Product overview: UCC27200QDDARQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1GHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1GHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200QDDARQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Gate Drivers 120V Boot 3A Peak Hi Freq Hi/Lo-Side Drvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200QDDARQ1 | 1115662-UCC27200QDDARQ1 | 730-UCC27200QDDARQ1 | 296-23593-2-ND | UCC27200QDDARQ1 | UCC27200QDDARQ1 | UCC27200QDDARQ1 |
| Product Name | UCC27200-Q1 Automotive Catalog 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200QDDARQ1 | 3A 120V 1GHz Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |