The UCC27200 is a half-bridge driver that controls two N-channel MOSFETs in high-side and low-side configurations, featuring on-chip bootstrap diode and independent control of both drivers with 1ns delay matching. It supports up to 120V bootstrap voltage and 20V VDD, with 3A sink and source output currents, 22ns propagation delay, and 8ns rise and 7ns fall times with a 1000pF load. The device operates from -40°C to 150°C and is housed in an 8-pin VSON (DRM) package measuring 4.0mm × 4.0mm. Undervoltage lockout is provided for both high-side and low-side drivers.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 035749-UCC27200DRMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
3A 120V Half Bridge Gate Driver, 1MHz, 8V UVLO, CMOS, VSON Product overview: UCC27200DRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200DRMR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DRMR | 035749-UCC27200DRMR | 296-21434-2-ND | 730-UCC27200DRMR | UCC27200DRMR | UCC27200DRMR | UCC27200DRMR |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200DRMR | Gate Drivers | 3A 120V 1MHz Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |