The UCC27200DR is a 120V half-bridge gate driver for N-channel MOSFETs in high-side and low-side configurations, housed in an 8-pin SOIC package measuring 3.9mm by 4.9mm. It provides 3A sink and 3A source output currents with 22ns propagation delay, 8ns rise time, and 7ns fall time into a 1000pF load. An on-chip bootstrap diode supports up to 120V bootstrap voltage, and undervoltage lockout is provided for both high-side and low-side drivers. It operates from -40°C to 150°C. The device has CMOS input thresholds and is designed for use in solar optimizers, telecom power supplies, UPS, energy storage, and battery test equipment.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081859-UCC27200DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Family Name: UCC27200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Alternative Parts (Cross-Reference): MIC4104YM-TR; MIC4103YM-TR; NCP5181D; NCP5181DR2G;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
3A 120V Half Bridge Gate Driver, 2-Ch, 1MHz, 8V UVLO, SOIC Product overview: UCC27200DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200DR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DR | 296-41795-2-ND | 081859-UCC27200DR | 730-UCC27200DR | UCC27200DR | UCC27200DR | UCC27200DR |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27200DR | 3A 120V 1MHz SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |