120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276118-UCC27200DG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MIC4103YM-TR; MIC4104YM-TR;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
2-Ch Gate Driver IC, 3A, 1MHz, 17V, SOIC Product overview: UCC27200DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1MHz, 17V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 1MHz, 17V, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC27200DG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DG4 | 1276118-UCC27200DG4 | 726-UCC27200DG4 |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200DG4 | 3A 1MHz 17V SOIC Gate Driver IC |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | ||
| Output Current | 3 amps | 3 amps | |
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts |
| Rise Time | 8 ns | 8 ns |