The UCC27200 is a high-side and low-side N-channel MOSFET driver designed for half-bridge applications, with a 120V bootstrap voltage rating and 3A sink and source output currents. It features an on-chip bootstrap diode, 8ns rise and 7ns fall times with a 1000pF load, 22ns propagation delay, and 1ns delay matching between high-side and low-side outputs. The device operates with an 8V undervoltage lockout threshold and is specified for operation from -40°C to 150°C. It is packaged in an 8-pin SOIC (D) with a body size of 3.9mm × 4.9mm and includes a PowerPAD thermal pad for improved heat dissipation. The part is RoHS compliant with NIPDAU lead finish and has a Level-1 MSL rating.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1115658-UCC27200DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DDARG4 | 1115658-UCC27200DDARG4 |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200DDARG4 |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Noninverting |
| Output Current | 3 amps | 3 amps |
| Supply Voltage | 8 to 20 volts | 8 to 17 volts |
| Rise Time | 8 ns | 8 ns |