The UCC27200DDAR is a half-bridge driver for N-channel MOSFETs, featuring 3A source and sink output currents, 120V bootstrap voltage capability, and an on-chip 0.65Ω bootstrap diode. It operates with independent high-side and low-side inputs, has 22ns propagation delay, 8ns rise and 7ns fall times with a 1000pF load, and 1ns delay matching. The device is specified for operation from -40°C to 150°C and uses an 8-pin PowerPAD SOIC package measuring 3.9mm × 4.9mm. Undervoltage lockout is provided for both high-side and low-side drivers.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1115657-UCC27200DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, HSOP Product overview: UCC27200DDAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200DDAR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOPWR
IC GATE DRVR HALF-BRIDGE 8SOPWR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DDAR | 1115657-UCC27200DDAR | 730-UCC27200DDAR | 296-UCC27200DDARDKR-ND | UCC27200DDAR | UCC27200DDAR | UCC27200DDAR |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200DDAR | 3A 120V 1MHz Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |