The UCC27200 is a high-frequency half-bridge driver for N-channel MOSFETs, featuring independent high-side and low-side control with 3A sink and source current capability, an integrated 0.65Ω bootstrap diode, and 120V bootstrap voltage rating. It operates from -40°C to 150°C and is available in SO PowerPAD (DDA), SOIC (D), and VSON (DRM) packages. The SO PowerPAD version has a body size of 3.9mm × 4.9mm and includes a thermal pad for improved heat dissipation. Propagation delay is 22ns with 1ns turnon/turnoff matching, and rise and fall times are 8ns and 7ns respectively with a 1000pF load. Undervoltage lockout is provided for both high-side and low-side drivers.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DDAG4 | UCC27200DDAG4 |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Inverting; Noninverting |
| Output Current | 3 amps | 3 amps |
| Supply Voltage | 8 to 20 volts | 8 to 17 volts |
| Rise Time | 8 ns | 8 ns |